TP Trunk Cables

tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules m. LID Cat.6A TBL-1200-23

P/N: TBL-T6K/T6K-N23-xxL

Technical data

xx Length in m
  • Mechanical properties
    Type RJ45 Jack shielded LID
    Connector standard IEC 60603-7-5-1
    Installation dimension 19.3 x 14.7 mm
    Mating force ≤ 30 N
    Mating cycles (RJ45 side) ≥ 750
    Mating cycles (opposite side) ≥ 100
    Housing material nickel-plated die-cast zinc
    Insulation components material PC aqua opak
    Gold plating in contact area 50 µ"
    Gold plating IDC 30 µ"
    Cable diameter 5-10 mm
    Environmental requirements
    Connection class IP20
    Temperature range -40°C to +70°C
    Electrical properties
    Contact resistance ≤ 20 mΩ

    Insulation resistance between contacts

    ≥ 500 MΩ

    Dielectric withstanding voltage contact – contact

    ≥ 1000 V DC/AC

    Dielectric withstanding voltage contact – screen

    --

    Current-carrying capacity at 50°C

    1.25 A

    PoE+ per IEEE 802.3at

    PoE+
    Transmission characteristics
    10 GbE supported
    Cat.6A

    ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

    LiD Function
    supply voltage 12 V DC
    light detection ≥ 200 m
    light exits ≤ 20
  • Construction
    Conductor Bare copper wire Ø 0.58 mm (AWG 23/1)
    Insulation Foam-Skin PE, Ø 1.4 mm
    Twisting 2 cores to the pair
    Pair screen Al-laminated plastic foil
    Cable lay up 4 pairs
    Sreen Copper braid, tinned (approx. 65%)
    Sheath Halogen free, flame and fire retardant sheathing material: LSHF-FR (LSFROH), yellow, (RAL 1028)
    Mechanical properties
    Minimum bending radius Without load ≥ 30 mm
      With load ≥ 60 mm
    Temperature range  During operation -20°C up to +60°C
      During installation 0°C up to +50°C
    Electrical properties at 20°C ± 5°C
    Loop resistance   ≤ 135 Ω/km
    Resistance unbalance   ≤ 2%
    Insulation resistance 500 V ≥ 5000 MΩ*km
    Mutual capacitance at 800 Hz Nom. 43 nF/km
    Capacitance unbalance (pair/ground) ≤ 1500 pF/km
    Characteristic impedance 100 MHz (100 ± 5) Ω
    Nominal velocity of propagation   ca. 76%
    Propagation delay   439 ns/100m
    Delay skew   12 ns/100m
    Test voltage (DC, 1 min) core/core and core/screen 1000 V
    Transfer impedance at 1 MHz ≤ 5 mΩ/m
      at 10 MHz ≤ 5 mΩ/m
      at 30 MHz ≤ 10 mΩ/m
    Coupling attenuation   ≥ 85 dB
    Electrical properties (nominal) at 20°C
    F


    MHZ
    Attenuation


    dB/100m
    NEXT


    dB
    PS-
    NEXT

    dB
    ACR


    dB/100m
    PS-ACR


    dB/100m
    ELFEXT


    dB/100m
    PS-
    ELFEXT

    dB/100m
    Returnloss


    dB
    1.0 1.8 100 97 98 95 105 103 22
    4.0 3.4 100

    97

    97 94 93 91 25
    10.0 5.4 100 97 95 92 85 83 27
    16.0 6.8 100 97 93 90 81 79 27
    20.0 7.7 100 97 92 89 79 77 27
    31.2 9.6 100 97 90 87 75 73 26
    62.5 13.7 100 97 86 83 69 67 24
    100.0 17.4 100 97 83 80 65 63 22
    125.0 18.6 95 92 76 73 63 61 21
    155.5 19.5 95 92 75 69 61 59 21
    175.0 22.1 92 89 70 67 60 58 20
    200.0 25.0 92 89 67 64 59 57 20
    250.0 28.1 90 87 62 59 57 55 19
    300.0 30.9 89 86 58 55 55 53 19
    450.0 37.4 87 84 50 47 52 50 19
    600.0 44.8 85 82 40 37 49 47 19
    750.0 50.5 83 80 32 29 59 56 19
    900.0 55.9 82 79 26 23 58 55 19
    1000.0 58.5 82 79 24 21 57 54 19
    1200.0 63.4 81 78 19 16 52 49 17
    Outerdiameter 7.8 mm
    Fire load 589 MJ/km
    Weight 68 kg/km
    Copper content 39 kg/km
    Tensile force 340 N
  • Construction plastic with insulation displacement connection
    Gold plating termination block 30 µ"
    Color transparent yellow
    Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
      Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.
P/N Description Quantity
TBL-T6K/T6K-N23-xx tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A TBL-1200-23
TBL-T6K/T6K-N23-xxL tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules m. LID Cat.6A TBL-1200-23
TBL-T6K/T6K-N23-xxLU tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules m. LID (one enclosed) Cat.6A TBL-1200-23
TBL-T6K/T6K-N23-xxU tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules (one enclosed) Cat.6A TBL-1200-23
TBL-TKT/TKT-N23-xx tBL® - TP Installation Cable both ends 1x termination block Cat.6A TBL-1200-23

back

Datasheet

Announcement texts