TP Patch Panels

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 26-27

P/N: TBL-P24RJ45KSL/KT26

Technical data

Pre-assembled

24 x RJ45 Keystone modules shielded Kat.6A ISO/IEC LID set incl. cable termination block AWG 26 - 27

  • Mechanical properties
    Type RJ45 Jack shielded LID
    Connector standard IEC 60603-7-5-1
    Installation dimension 19.3 x 14.7 mm
    Mating force ≤ 30 N
    Mating cycles (RJ45 side) ≥ 750
    Mating cycles (opposite side) ≥ 100
    Housing material nickel-plated die-cast zinc
    Insulation components material PC aqua opak
    Gold plating in contact area 50 µ"
    Gold plating IDC 30 µ"
    Cable diameter 5-10 mm
    Environmental requirements
    Connection class IP20
    Temperature range -40°C to +70°C
    Electrical properties
    Contact resistance ≤ 20 mΩ

    Insulation resistance between contacts

    ≥ 500 MΩ

    Dielectric withstanding voltage contact – contact

    ≥ 1000 V DC/AC

    Dielectric withstanding voltage contact – screen

    --

    Current-carrying capacity at 50°C

    1.25 A

    PoE+ per IEEE 802.3at

    PoE+
    Transmission characteristics
    10 GbE supported
    Cat.6A

    ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

    LiD Function
    supply voltage 12 V DC
    light detection ≥ 200 m
    light exits ≤ 20
  • Construction plastic with insulation displacement connection
    Gold plating termination block 30 µ"
    Color transparent white
    Application Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire
      Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.
P/N Description Quantity
TBL-P24RJ45KSL tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID w/o termination block
TBL-P24RJ45KSL/KT22 tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24
TBL-P24RJ45KSL/KT26 tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 26-27
TBL-P24RJ45KS-W/O tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035

back

Datasheet

Announcement texts

Media objects

tBL® - RJ45 Module Cat.6A Certificate