TP Patch Panels

tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24

P/N: TBL-P24RJ45KSL/KT22

Technical data

Pre-assembled

24 x RJ45 Keystone modules shielded Kat.6A ISO/IEC LID set incl. cable termination block AWG 22 - 24

  • Mechanical properties
    Type RJ45 Jack shielded LID
    Connector standard IEC 60603-7-5-1
    Installation dimension 19.3 x 14.7 mm
    Mating force ≤ 30 N
    Mating cycles (RJ45 side) ≥ 750
    Mating cycles (opposite side) ≥ 100
    Housing material nickel-plated die-cast zinc
    Insulation components material PC aqua opak
    Gold plating in contact area 50 µ"
    Gold plating IDC 30 µ"
    Cable diameter 5-10 mm
    Environmental requirements
    Connection class IP20
    Temperature range -40°C to +70°C
    Electrical properties
    Contact resistance ≤ 20 mΩ

    Insulation resistance between contacts

    ≥ 500 MΩ

    Dielectric withstanding voltage contact – contact

    ≥ 1000 V DC/AC

    Dielectric withstanding voltage contact – screen

    --

    Current-carrying capacity at 50°C

    1.25 A

    PoE+ per IEEE 802.3at

    PoE+
    Transmission characteristics
    10 GbE supported
    Cat.6A

    ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

    LiD Function
    supply voltage 12 V DC
    light detection ≥ 200 m
    light exits ≤ 20
  • Construction plastic with insulation displacement connection
    Gold plating termination block 30 µ"
    Color transparent yellow
    Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
      Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.
P/N Description Quantity
TBL-P24RJ45KSL tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID w/o termination block
TBL-P24RJ45KSL/KT22 tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24
TBL-P24RJ45KSL/KT26 tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 26-27
TBL-P24RJ45KS-W/O tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035

back

Datasheet

Announcement texts

Media objects

tBL® - RJ45 Module Cat.6A Certificate