TP Floor box frame

tBL® - Adapter plate for 3x RJ45 Keystone modules for floor box frame Electraplan

P/N: TBL-BO-AD-RJ45KS

Description

tBL® - Adapter plate is intended for the integration of up to 3x Keystone modules into tBL® - floor box frames.

Technical data

Type Adapter plate
Material galvanized steel sheet
Colour

ZN-black

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC (P/N TBL-RJ45KS / TBL-RJ45KS/KT22TBL-RJ45KS/KT26)

 

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID (P/N TBL-RJ45KSLTBL-RJ45KSL/KT22TBL-RJ45KSL/KT26)

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TBL-BO-AD-RJ45KS tBL® - Adapter plate for 3x RJ45 Keystone modules for floor box frame Electraplan
TBL-BO-RJ45KS-GB2-L tBL® - Floor box frame for Adapter plates for 6x RJ45 Keystone modules for Electraplan GB2 left
TBL-BO-RJ45KS-GB2-R tBL® - Floor box frame for Adapter plates for 6x RJ45 Keystone modules for Electraplan GB2 right
TBL-BO-RJ45KS-GB3 tBL® - Floor box frame for Adapter plates for 9x RJ45 Keystone modules for Electraplan GB3
TBL-RJ45KS tBL® - RJ45 Keystone Module Cat.6A ISO/IEC w/o termination block
TBL-RJ45KS/KT22 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 22-24
TBL-RJ45KS/KT26 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC incl. termination block AWG 26-27
TBL-RJ45KSL tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID w/o termination block
TBL-RJ45KSL/KT22 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID, termination block AWG 22-24
TBL-RJ45KSL/KT26 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID, termination block AWG 26-27
TBL-RJ45KS-TL tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24

back

Datasheet

Announcement texts