Transition Networks - Accessories

POWER SUPPLY- PS, 24VDC@5A,UNIV.AC,Indus,Din.Rail

P/N: 25079

Description

Industrial DIN Rail Mounted Power Supply

Features

  • Variable AC input range
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Convection air cooling
  • DIN rail mountable
  • Full load burn in test
  • RoHS compliant
  • MTBF 136.8Khrs
  • UL 508 approved

Show product on manufacturers website: https://www.transition.com/products/accessory/25079a/

Technical data

Specifications

Power Output Output Voltage 24VDC
Current Rating 5.0A
Power Rating 120 Watts
Ripple & Noise Max 80mVp-p
Voltage Range 24~28VDC
Voltage Tolerance ±1.0%
Line Regulation ±0.5%
Load Regulation ±1.0%
Setup, Rise Time 500ms, 70ms
Hold Up Time 36ms
Power Input Voltage Range Switch Selectable
88~132VAC
176~264VAC
248~370VDC
Frequency Range 47~63Hz
Efficiency 85%
AC Current (Typical) 2.6A@115VAC
1.6A@230VAC
Inrush Current (Cold) 20A@115VAC
40A@230VAC
Leakage Current
Protection Overload 105~150%
Overvoltage 29~33V
Over Temperature 90ºC±5ºC
Dimensions Width: 2.58″ [65.5 mm]
Depth: 3.94″ [100 mm]
Height: 5″ [125.2 mm]
Environment Operating: -10°C to +60°C
Storage: -20°C to +85°C
Humidity: 20% to 95% (non-condensing)
Weight 1.74 lbs. [0.79 kg]
Compliance Safety: UL508, UL60950-1, TUV EN60950-1, IEC60068-2-6 (Vibration) EMC Emission: EN55011, EN55022, CISPR22 Class B, EN61000-3-2, EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2
Warranty Lifetime
P/N Description Quantity
25079 POWER SUPPLY- PS, 24VDC@5A,UNIV.AC,Indus,Din.Rail

back

Datasheet

Announcement texts