Transition Networks - Network Adapters

- PCIe Gigabit Ethernet Fiber Network Interface Cards, 1000Base-SX

P/N: N-GXE-LC-01

Description

1000Base-SX 850nm multimode (LC)
[62.5/125 µm fiber: 220 m/722 ft.]
[50/125 µm fiber: 550 m/1804 ft.]
Link Budget: 7.5 dB

Description

The N-GXE-xx-01 Series is a Fiber Gigabit Ethernet to PCIe bus adapter that fully complies with all IEEE 802.3z and 1000Base-SX standards. It provides up to 2000 Mbps full-duplex bandwidth capacity to support high-end servers. In addition, with advanced functions like VLAN filtering packet processing, the adapter provides enhanced performance, flexible configuration and secure networking for users in a standard-based environment. Two LED indicators (LINK/ACT and FDX) on the bracket will help to oversee the board link, activity and full-duplex status.

Features

  • High bandwidth 1000 Mbps network speed
  • Supports full-duplex mode
  • Supports IEEE 802.3x Full-Duplex Flow Control
  • Supports PCIe x1 bus
  • Compliant with PCIe Rev.1.1 Interface
  • Supports Jumbo Frame
  • Supports High Level VLAN Filtering Function
  • Supports IP headers and TCP/UDP checksums offload
  • RoHS Compliance
  • Supports on-board screening of VLAN tagged Ethernet frames
  • Standard bracket attached, low-profile bracket included

Show product on manufacturers website: https://www.transition.com/products/network-adapters/n-gxe-xx-01/

Technical data

Specifications

Standards IEEE 802.3z
IEEE 802.3x
IEEE 802.1Q
Slots PCIe 1.1
Status LEDs LINK/ACT (Link/Activity): ON = communication link
FLASHING = activity on link
FDX (Full-duplex): ON = Full-duplex link
Software Support Windows 98/ME, Vista, 7, 8, 8.1,10,
NT 4.0, Vista Novell NetWare 4.x, 5.x, 6.x, Linux,
PXE & RPL Boot ROM
Dimensions Depth: 4.25″ [108 mm]
Height: 2.70″ [68.5 mm]
Power Requirement 5 Watts, + 3.3VDC@ 1.5A max.
Environment Operating: 0°C to 50°C
Storage: -15°C to 65°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
Compliance EMI Standard, FCC Class B, CE Mark
Warranty Lifetime
P/N Description Quantity
N-GXE-LC-01 - PCIe Gigabit Ethernet Fiber Network Interface Cards, 1000Base-SX

back

Datasheet

Announcement texts