Transition Networks - Network Adapters

- PCI Gigabit Ethernet Fiber Network Interface Cards, 1000Base-SX/LX

P/N: N-GSX-LC-03

Description

1000Base-SX 850nm multimode (LC)
[62.5/125 µm: 220 m/ 722 ft.]
[50/125 µm: 550 m/ 1804 ft.]
Link Budget: 7.5 dB

Description

The N-GSX-xC-03 Series Gigabit Ethernet NIC provides a 1000Base-SX/LX fiber port, delivering fiber optic connectivity to the desktop for fiber rich LAN environments and works with both 32- and 64-bit PCI 2.2 bus slots. With both standard and low profile form factors, driver support for most common operating systems and plug-and-play capability, installation is a breeze in virtually any PC in your network.

Features

  • Supports 32/64-bit PCI 2.2 bus
  • Supports 802.1P/Q VLAN filtering function
  • Full-duplex flow control
  • Plug-and-Play auto-configuration
  • TCP, UDP & IP checksum off-loading
  • Supports Jumbo Frames up to 9014 bytes
  • Standard bracket attached, low-profile bracket included
  • Supports 802.3ad Link Aggregation (LACP)
  • Integrated Remote Boot types supported: PXE, RPL and BOOTP

Show product on manufacturers website: https://www.transition.com/products/network-adapters/n-gxx-xc-03/

Technical data

Specifications

Standards IEEE 802.3z
IEEE 802.1P
IEEE 802.1Q
IEEE 802.3x
IEEE 802.3ad
Slots PCI 2.2 bus 32/64-bit
Status LEDs LINK/ACT (Link/Activity):
ON = communication link;
FLASHING = activity on link
FDX (Full-duplex):
ON = Full-duplex link
Software Support NetWare Server 4.x, 5.x, 6.x
NetWare DOS Client ODI
Windows 98, ME, 2000,
2003, 10, NT 4.0, VISTA
Linux
SCO UnixWare 7.1.x
SCO Open Server Solaris
Boot Server Support PXE, RPL, BOOTP
Dimensions Width: 2.2″ [56 mm]
Depth: 6.5″ [165 mm]
Height: 0.9″ [23 mm]
Power Consumption 2.0A @ +5V
Environment Operating: 0°C to 50°C
Storage: -15°C to 65°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
Compliance FCC Class A, CE Mark
Warranty Lifetime
P/N Description Quantity
N-GSX-LC-03 - PCI Gigabit Ethernet Fiber Network Interface Cards, 1000Base-SX/LX

back

Datasheet

Announcement texts