Transition Networks - Network Switches

Managed 10 Gigabit Ethernet Access/Aggregation Switch, (24) 100/1000Base SFP Ports + (4) 1000Base/10GBase SFP+ Ports

P/N: S4224

Description

(24) 100/1000Base SFP ports with
(4) 1000Base/10G SFP+ ports
Includes 19″ Rack Mount ears

Description

Transition Networks’ Carrier Ethernet solution delivers the promise of simplicity deployed. This comprehensive solution includes CE 2.0 compliant demarcation devices, access switches, and the Converge™ element and service management platform.

With the goal of enabling new service generating revenue, Transition Networks’ S4224 access switch with (24) 100/1000Base SFP ports and (4) 1000Base/10G uplinks is designed to support a wide range of MEF-based Carrier Ethernet services for Mobile Backhaul, Business Ethernet, Cloud Assurance and Carrier Exchange E-Access Services.

Features

  • (24) 100/1000Base SFP ports
  • (4) 1000/10GBase Dual Speed SFP+ ports; Any port can be network or client
  • E-Line (EPL and EVPL) E-LAN (EP-LAN and EVP-LAN) E-Access (Access EPL and EVPL)
  • Blended Ethernet Service Activation testing supporting RFC2544 and â€œservices″ testing via EVC bandwidth policies or CoS ingress and egress tags with 1-way delay measurements reported in 1-milliseconds
  • Hardware based Precision Time Protocol 1588v2 with clock off-set reporting and monitoring between grandmaster and slave with nanosecond accuracy.
  • Multi-CoS 802.1p and IPv4/IPv6 DiffServ/TOS to ensure any level of service between operator and customer networks
  • Hardware based Service OAM (IEEE 802.1ag) and Performance Monitoring (ITU Y.1731) ensure accurate service performance delivery with two and one-way delay measurement reporting.

Show product on manufacturers website: https://www.transition.com/products/switch/s4224-series/

Technical data

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3x
IEEE 802.3ad
IEEE 802.1D
IEEE 802.1w
IEEE 802.1s
IEEE 802.1Q
IEEE 802.1p
IEEE 802.1ad
IEEE 802.1AB
IEEE 802.3ah
IEEE 802.1ag
IEEE 1588-2008
ITU G.8261
ITU Y.1731 PM
ITU G.8031
ITU G.8032 (v1/v2)
Data Rate 100/1000Mbps and 10G
Max MAC Addresses 32K
Max Frame Size 10,056bytes
Status LEDs Power, Port Activity, Port Duplex
Dimensions Width: 17.38″ [441.33 mm]
Depth: 10″ [254 mm]
Height: 2.63″ [66.68 mm]
Power Supply Redundant, hot-swappable
AC 100-250 VAC
DC 21-72 VDC
Environment Operating: 0°C to 50°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Compliance Safety: UL listed
EMI: EN55022 Class A, CE
Warranty 5 Years Hardware
P/N Description Quantity
S4224 Managed 10 Gigabit Ethernet Access/Aggregation Switch, (24) 100/1000Base SFP Ports + (4) 1000Base/10GBase SFP+ Ports

back

Datasheet

Announcement texts