Transition Networks - Accessories

POWER SUPPLY- PS, 12VDC@2A, Univ AC, Indus, Din Rail

P/N: 25083

Description

Industrial DIN Rail Mounted Power Supply

Features

  • Variable AC input range
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Convection air cooling
  • DIN rail mountable
  • Full load burn in test
  • RoHS compliant
  • MTBF 136.8Khrs
  • UL 508 approved

Show product on manufacturers website: https://www.transition.com/products/accessory/25083a/

Technical data

Specifications

Power Output Output Voltage 12VDC
Current Rating 2A
Power Rating 24 Watts
Ripple & Noise Max 120mVp-p
Voltage Range 10.8~13.2VDC
Voltage Tolerance ±1.0%
Line Regulation ±0.5%
Load Regulation ±1.0%
Setup, Rise Time 100ms, 30ms
Hold Up Time 21ms
Power Input Voltage Range Switch Selectable
85~264VAC
120~370VDC
Frequency Range 47~63Hz
Efficiency 81%
AC Current (Typical) 0.88A@115VAC
0.48A@230VAC
Inrush Current (Cold) 15A@115VAC
30A@230VAC
Protection Overload 105~160%
Overvoltage 13.8~16.2V
Dimensions Width: 3.07″ [78 mm]
Depth: 2.2″ [56 mm]
Height: 3.66″ [93 mm]
Environment Operating: -20°C to +60°C
Storage: -40°C to +85°C
Humidity: 20% to 95% (non-condensing)
Weight 0.6 lbs. [0.27 kg]
Compliance Safety: UL508, UL60950-1, TUV EN60950-1, IEC60068-2-6 (Vibration) EMC Emission: EN55011, EN55022, CISPR22 Class B, EN61000-3-2, EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN61204-3
Warranty Lifetime
P/N Description Quantity
25083 POWER SUPPLY- PS, 12VDC@2A, Univ AC, Indus, Din Rail

back

Datasheet

Announcement texts