Transceivers

Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 300m/400m

P/N: FTL410QD3C

Description

Finisar’s FTL410QD3C QSFP+ transceivers are designed for use in 40 Gigabit per second links over parallel multimode fiber, including breakout to four 10 Gigabit per second links. They are compliant with the QSFP+ MSA and IEEE 802.3ba 40GBASE-SR4 and compatible with IEEE 802.3ae 10GBASE-SR. The transceiver is RoHS compliant and lead-free per Directive 2011/65/EU, and Finisar Application Note AN-2038.

Technical data

Key Features Four-channel full-duplex transceiver module
  Hot Pluggable QSFP+ form factor
  Maximum link length of 300m on OM3 Multimode Fiber (MMF) and 400m on OM4 MMF
  Multirate capability: 1.06Gb/s to 10.5Gb/s per channel
  Unretimed XLPPI electrical interface
  Max power dissipation < 1.2W
  Reliable VCSEL array technology
  Built-in digital diagnostic functions, including Tx and Rx power monitoring
  Commercial operating case temperature range: 0ºC to +70ºC
  Single 1x12 MPO receptacle
  RoHS-6 Compliant
Applications 40GBASE-SR4 40G Ethernet
  Breakout to 10GBASE-SR Ethernet
  Proprietary interconnections
Weblink https://www.finisar.com/optical-transceivers/ftl410qd3c
P/N Description Quantity
FTL410QD3C Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 300m/400m
FTL410QE3C Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m/150m
FTL4C1QE1C Finisar - QSFP 40G CWDM Transceiver, Singlemode LC, 41.2 Gb/s, 10km
FTL4C1QM1C Finisar - QSFP 40G CWDM Transceiver, Singlemode LC, 44.6 Gb/s, 10km
FTL4C2QE1C Finisar - QSFP 40G CWDM Transceiver, Multimode LC, 41.2 Gb/s, 140m/160m

back

Datasheet

Announcement texts