Transceivers

Finisar - QSFP 40G CWDM Transceiver, Singlemode LC, 41.2 Gb/s, 10km

P/N: FTL4C1QE1C

Description

Finisar’s FTL4C1QE1C QSFP+ transceivers are designed for use in 40 Gigabit per second links over singlemode fiber. They are compliant with the QSFP+ MSA and IEEE 802.3ba 40GBASE-LR4. Digital diagnostics functions are available via an I2C interface, as specified by the QSFP+ MSA. The transceiver is RoHS-6 compliant and lead-free per Directive 2011/65/EU, and Finisar Application Note AN-2038.

Technical data

Key Features Hot Pluggable QSFP+ form factor
  Supports 41.2 Gb/s aggregate bit rates
  Power dissipation < 3.5W
  RoHS-6 compliant (lead-free)
  Commercial temperature range 0°C to +70°C
  Single 3.3V power supply
  Maximum link length of 10km on Single Mode Fiber (SMF)
  Uncooled 4x10Gb/s CWDM transmitter
  XLPPI electrical interface
  Duplex LC receptacles
  Built-in digital diagnostic functions
Applications 40GBASE-LR4 40G Ethernet
On request also available for Juniper QFX - JNP-QSFP-40G-LR4
Weblink http://www.finisar.com/products/optical-modules/QSFP/FTL4C1QE1C
P/N Description Quantity
FTL410QD3C Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 300m/400m
FTL410QE3C Finisar - QSFP 40G Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m/150m
FTL4C1QE1C Finisar - QSFP 40G CWDM Transceiver, Singlemode LC, 41.2 Gb/s, 10km
FTL4C1QM1C Finisar - QSFP 40G CWDM Transceiver, Singlemode LC, 44.6 Gb/s, 10km
FTL4C2QE1C Finisar - QSFP 40G CWDM Transceiver, Multimode LC, 41.2 Gb/s, 140m/160m

back

Datasheet

Announcement texts