FO Adapters

FC PC Round Adapter, "D" STYLE, Phosphor Bronze

P/N: L-AD-FCDM

Description

FC Round Adapters come with a D Flange (ø8.85 x 7.95mm), and feature nickel plated brass housing for corrosion resistance.

  • Compact design
  • NTT-FC compatibility
  • High precision alignment
  • Low insertion and return loss and back reflection
  • Corrosion resistant body

Technical data

Type FC Simplex
Applikation Multimode OM1/OM2
Design Round "D" Style
Built form FC Round
Material Metal
Sleeve Phosphor Bronze
Shutter --
Manufacturer tde
P/N Description Quantity
L-AD-FCDK-A FC APC Round Adapter, "D" STYLE, Zirconia Straight Split
L-AD-FCDK-P FC PC Round Adapter, "D" STYLE, Zirconia Straight Split
L-AD-FCDM FC PC Round Adapter, "D" STYLE, Phosphor Bronze
L-AD-FCOK-A FC APC Oval Adapter, "HD" STYLE, Zirconia Straight Split
L-AD-FCOK-P FC PC Oval Adapter, "HD" STYLE, Zirconia Straight Split
L-AD-FCSK-A FC APC Square Adapter, Solid Body, Zirconia Straight Split
L-AD-FCSK-P FC PC Square Adapter, Solid Body, Zirconia Straight Split
L-AD-FCSM FC Square Adapter, Solid Body, Phosphor Bronze

back

Datasheet

Announcement texts