Termination without tools: The latest tBL RJ45 keystone module allows for a timesaving and tool-less installation

tde - trans data elektronik presents new Cat6A RJ45 module for tBL - tde Basic Link

Termination without tools: The latest tBL RJ45 keystone module allows for a timesaving and tool-less installation
Termination without tools: The latest tBL RJ45 keystone module allows for a timesaving and tool-less installation

Dortmund/Germany, May 11th 2015. tde - trans data elektronik GmbH adds the tBL RJ45 keystone module for a tool-less installation to its tBL - tde Basic Link (TP) product range, which is suitable for the structured cabling of buildings. The special feature: The module can be mounted on the cable without additional tools. In this way, it can be installed in a fast, comfortable, and very easy way. Depending on the quality of the mounting and of the cable, the module provides excellent performance with additional reserves and allows for measuring link lengths starting from five metres. The module, which is certified by the independent test laboratory GHMT AG, corresponds with the category 6A for a maximum frequency of up to 500 MHz. It also features a very good price-performance ratio. The module is suited for the installation of cables with a core diameter of AWG22 to AWG24. The network specialist offers a wide range of carrier systems for the tde Basic Link system solution including multi-design wall outlets,  that can be combined with all wall oulet series of leading manufacturers.

Dortmund/Germany, May 11th 2015. tde - trans data elektronik GmbH adds the tBL RJ45 keystone module for a tool-less installation to its tBL - tde Basic Link (TP) product range, which is suitable for the structured cabling of buildings. The special feature: The module can be mounted on the cable without additional tools. In this way, it can be installed in a fast, comfortable, and very easy way. Depending on the quality of the mounting and of the cable, the module provides excellent performance with additional reserves and allows for measuring link lengths starting from five metres. The module, which is certified by the independent test laboratory GHMT AG, corresponds with the category 6A for a maximum frequency of up to 500 MHz. It also features a very good price-performance ratio. The module is suited for the installation of cables with a core diameter of AWG22 to AWG24. The network specialist offers a wide range of carrier systems for the tde Basic Link system solution including multi-design wall outlets,  that can be combined with all wall oulet series of leading manufacturers.

The latest high-quality addition to the tde family complements the successful system solution tBL -tde Basic Link (TP), which is used for the structured cabling of buildings in Cat6A with transmission rates of up to 10 GbE in real-time. The tBL cabling link, is equivalent to a permanent link according to ISO/IEC 11801 (EN 50173). The RJ45 keystone module can be installed without tools and supports network specialists by providing a timesaving and comfortable cabling solution.

The connector module’s housing with installation dimensions of 19.3 mm x 14.6 mm is made of zinc die-cast and serves as excellent shielding. The transmission rates are extraordinary and offer sufficient reserves. Link lengths of five metres and more are possible from a measuring point of view. Cables with a wire range of AWG22 to AWG24 can be used. Furthermore, the independent test laboratory GHMT has certified the RJ45 module according to the standards ISO/IEC 11801 and IEC 60603-7-51.
 
“We are delighted to offer our customers the RJ45 module, which facilitates the work of network technicians. The tBL RJ45 keystone module ensures a quick and easy cable termination. Additional tools are not required,” André Engel, CEO at tde - trans data elektronik, says. “A further advantage is the excellent price-performance ratio. The new module requires little installation effort and in this way not only helps users save time but also costs,” Engel further explains.

A wide range of carrier systems completes the system solution. The carrier systems include multi-design wall outlets, floor box frames, consolidation point housings, DIN rail modules and 19-inch patch panels.

About tde – trans data elektronik GmbH
For more than 20 years the tde- trans data elektronik GmbH, an internationally successful company, has specialised in the development and production of scalable cabling systems for highest packing density. Also the nuclear research centre CERN relies on the know-how of the leading company in multi-fibre technics (MPO). The portfolio "Made in Germany" contains complete system solutions with a focus on Plug&Play for high speed applications in the field of Datacom, Telecom, industry, medical and defence. With its own service department tde offers planning and installation services from one source and supports the "European Code of Conduct" when it comes to energy efficiency in data centres. For more information visit: www.tde.de

Customer contact:

tde - trans data elektronik GmbH, Vertriebsbüro Dortmund, André Engel, Im Defdahl 233, 44141 Dortmund, Tel. +49 231 160480, Fax +49 231 160933, info@tde.de, www.tde.de

Press contact:

epr - elsaesser public relations, Schaezlerstraße 38, 86152 Augsburg, Cornelie Elsässer, Tel: +49 - (0)821 – 4508 7910, ce@epr-online.de, Frauke Schütz, Tel: +49 – (0)821 – 4508 7916, fs@epr-online.de, www.epr-online.de

Go back