tde – trans data elektronik offers tBL-RJ45 with innovative connection technologies

tBL-RJ45 Keystone Module for high speed applications

tde – trans data elektronik offers tBL-RJ45 with innovative connection technologies
tBL-RJ45 Keystone Module for high speed applications

Dortmund, 17 June 2013. tde – trans data elektronik, leading manufacturer of scalable cabling systems and pioneer in the range of multi-fiber technology, presents the latest generation of the tBL-tde Basic Link RJ45 module. The tBL-RJ45 module, available in two different versions, offers the optimal solution for every network environment. Thanks to slim tBL cable termination blocks, pre-assembling is possible. The IDC connection system furthermore ensures high availability application and real-time data transfer.

Dortmund, 17 June 2013. tde – trans data elektronik, leading manufacturer of scalable cabling systems and pioneer in the range of multi-fiber technology, presents the latest generation of the tBL-tde Basic Link RJ45 module. The tBL-RJ45 module, available in two different versions, offers the optimal solution for every network environment. Thanks to slim tBL cable termination blocks, pre-assembling is possible. The IDC connection system furthermore ensures high availability application and real-time data transfer.

 

Short assembly times due to innovative connection technology

tde’s new tBL-RJ45 modules have a separate cable termination block, which can be easily assembled with the tBL crimp tool. By simply plugging it in the tBL cable termination block is subsequently connected to the tBL RJ45 module.

Processing problems, which in the long run cause poorer link performance, are ruled out with the tBL-RJ45 modules: Whereas settle lengths of single pairs used to cause difficulties and a twisting was sometimes bent, the installation of the cables is no longer a problem. As a result of the simplified handling, the assembly of the cable termination block can be easily managed by a technician.

 

Connection technology designed for real-time transfer

tde offers the tBL-cable termination block in two versions: For installation cables in AWG 22-24 in yellow and for flexible cables in AWG 26-27 in white. The IDC connection technology is designed for long term use and guarantees a stable and vibration-resistant contact. “It is therefore predestined for high availability applications and data transfer speed of up to 10 Gigabits in real-time,” André Engel, managing director of tde - trans data elektronik GmbH explains.

The slim cable termination block is furthermore suited for pre-assembling the cabling section. The entire cabling system corresponds to a permanent link according to ISO/IEC 11801 (EN 50173) and is thus designed for a very good Cat-6A performance. “With its innovative connection technologies the tBL-RJ45 module revolutionizes building cablings,” André Engel underlines.

 

tBL-RJ45 modules in two different versions and with LID-function

The tbL-RJ45 module is available in two versions, as Keystone (KS) and as Datacenter (DC). The compact construction of the tBL-RJ45 DC sixfold module allows a high packing density with up to 48 RJ45 ports on one rack mount unit and is installed on tde’s platforms like the tSML and the tML. Moreover, there are suitable sockets for the KS-version available, which can take in up to 3 Keystone-modules. Upon request both versions are also available with a Light ID-function. The LID-function makes it easier to find related ports in a cabling section. Thanks to tBL detector tools the port on the opposite side is illuminated. “That saves time and speeds up the work,” tde managing director André Engel says.

 

The tML®–tde Modular Link system

tML® is a patented modular cabling system, which consists of the three main components module, trunk cable and module unit. These system components are manufactured, patched and tested to a 100 percent in Germany and implement a local Plug & Play-Installation – particularly in data centers, but also in industrial surroundings – in the shortest possible time. The core of the system comprises the dorsal MPO/MTP® and Telco connectors, which connect at least six ports with 10GbE or rather GbE performance at once. There are fiber optics and TP modules, which can be used simultaneously in a module unit with very high port density.

 

About tde – trans data elektronik GmbH

tde – trans data elektronik GmbH is an internationally successful company, which has specialised in the development and manufacture of scalable cabling systems for highest packing density for more than 20 years. Amongst others, the European Organization for Nuclear Research CERN relies on the competence and know-how of tdeꞌs technology-leadership in the multi-fiber-technology. The product range “Made in Germany” includes system solutions focused on Plug&Play for various fields such as Datacom, Telecom, Industry and Defence. As a full-system provider tde offers the entire range of services from planning to installation from one source and supports the Code of Conduct for energy efficiency in data centers, an initiative of the European Commission. For further information see www.tde.de

 

Business Contact

tde - trans data elektronik GmbH, sales office Dortmund, André Engel, Im Defdahl 233, 44141 Dortmund, phone:+49 231 160480, fax: +49 231 160933, info@tde.de, www.tde.de

 

Press Contact

epr-elsaesser public relations, Schaezlerstraße 38, 86152 Augsburg, Cornelie Elsässer, Tel: +49 - (0)821 – 4508 7910, ce@epr-online.de, Ercin Özlü, Tel: +49 – (0)821 – 4508 7917, eo@epr-online, www.epr-online.de

 

 

 

Go back