tde – trans data elektronik offers space-saving and energy efficient 19 inch cabinet for cable trays

tML-Duo: space-saving cabinet for cable trays optimizes server connection

tML-Duo: space-saving cabinet for cable trays optimizes server connection
tde – trans data elektronik offers space-saving and energy efficient 19 inch cabinet for cable trays

Dortmund, 03 Dezember 2013. With their tML-Duo tde – trans data elektronik GmbH now offers a 19 inch cabinet for laying the distribution components directly underneath the mesh cable tray. This space-saving and multi-functional mounting can be easily attached to the mesh tray above the server rack without tools. With its two height units it additionally offers enough space for tde's own plug-and-play cabling system tML – tde Modular Link or other passive as well as active components. This way, data centres can optimally use the space above the server rack and can connect the server to the structured cabling in the best and fastest way.

Dortmund, 03 Dezember 2013. With their tML-Duo tde – trans data elektronik GmbH now offers a 19 inch cabinet for laying the distribution components directly underneath the mesh cable tray. This space-saving and multi-functional mounting can be easily attached to the mesh tray above the server rack without tools. With its two height units it additionally offers enough space for tde's own plug-and-play cabling system tML – tde Modular Link or other passive as well as active components. This way, data centres can optimally use the space above the server rack and can connect the server to the structured cabling in the best and fastest way.

With this 19 inch cabinet for cable trays tde – trans data elektronik GmbH follows the trend to relocate the network cabling from the raised floor of the server rack to the cable tray. This way, it is easier to reach the cabling, to re-arrange it if necessary and it is more energy efficient, because the air in the raised floor can circulate better.

tde especially designed the tML-Duo because of its space-saving connection arrangements: Instead of in the server rack the 19 inch cabinet is mounted underneath the mesh tray on top of the server rack. The connection arrangements therefore do not require any space in the server rack and in combination with tde's own tML- or tSML-system it offers the best packing density for little space even with two height units. Knurled screws ensure a quick and tool less mounting. Since the server ports can be patched directly from the tML-Duo the vicinity to the server allows the patch cables to be very short. The result is a cabling system structured through and through.

"Time-saving re-cabling, easy access to the network cabling system as well as energy efficiency are requirements which modern data centres have to meet", says André Engel, tde – trans data elektronik GmbH's CEO. "This new tML-Duo meets these demands and in combination with our plug-and-play capable tML-system it optimally uses the limited space in the server rack."


tML system: minimal installation effort

Pre-assembled and modular systems such as the tML-tde Modular Link are especially suitable for cabling: the completely pre-assembled, very compact plug-and-play system consists of the three main components module, trunk cable and module rack and is easy to set up with little effort.

In combination with the tML-Duo the network technicians firstly lay out the cables in the mesh tray above the server rack, mount the 19 inch cabinet for cable trays underneath the mesh tray and subsequently implement the tML-modules. After connecting the trunk cables on the back of the module the system is ready for use.

The tML system includes back-mounted MPO/MTP and telco connectors which connect at least 6 ports with 10GbE or GbE performance at the same time. tde offers OFC and TP modules which can be used together with high port density in just one module rack.


About tde –trans data elektronik GmbH

For more than 20 years the tde- trans data elektronik GmbH, an internationally successful company, has specialised in the development and production of scalable cabling systems for highest packing density. Also the nuclear research centre CERN relies on the know-how of the leading company in multi-fibre technics (MPO). The portfolio "Made in Germany" contains complete system solutions with a focus on Plug&Play for high speed applications in the field of Datacom, Telecom, industry, medical and defence. With its own service department tde offers planning and installation services from one source and supports the "European Code of Conduct" when it comes to energy efficiency in data centres. For more information visit: www.tde.de


Customer contact:
tde - trans data elektronik GmbH, Vertriebsbüro Dortmund, André Engel, Im Defdahl 233, 44141 Dortmund, Tel. +49 231 160480, Fax +49 231 160933, info@tde.de, www.tde.de

Press contact:
epr-elsaesser public relations, Schaezlerstraße 38, 86152 Augsburg, Cornelie Elsässer, Tel: +49 - (0)821 – 4508 7910, ce@epr-online.de, Frauke Schütz, Tel: +49 – (0)821 – 4508 7916, fs@epr-online.de, www.epr-online.de

 

Go back