Aktuelle Auswahl

Transition Networks

NETWORK INTERFACE CARD- 100Base-FX NIC, PCle, LC MM, 2KM, STD/LOW PROFILE, PXE
NETWORK INTERFACE CARD- 100Base-FX NIC, PCIe, MT-RJ MM, 2 KM, STD/LOW PROFILE, PXE
NETWORK INTERFACE CARD- 100Base-FX NIC, PCle, SC MM, 2KM, STD/LOW PROFILE, PXE
NETWORK INTERFACE CARD- 100Base-FX NIC, PCle, ST MM, 2KM, STD/LOW PROFILE, PXE
NETWORK INTERFACE CARD - 10/100/1000 RJ-45 PoE+ 100M PORT MM LC 3.3V
NETWORK INTERFACE CARD - 10/100/1000 RJ-45 PoE+ to SFP
M.2 NIC AND 100BASE-FX TO SGMII SFP MEDIA CONVERTER, 30MM
M.2 NIC AND MM LC MEDIA CONVERTER, 30MM
M.2 NIC AND OPEN SFP MEDIA CONVERTER, 30MM
USB3.0 TO 100/1000BASE-X ETHERNET SFP
USB3.0 TO 1000BASE-SX ETHERNET LC MM 3.3V
MEDIA CONVERTER- USB2.0 to 100Base-FX Ethernet MM LC 2km
MEDIA CONVERTER- USB2.0 to 100Base-FX Ethernet MM SC 2km
MEDIA CONVERTER- USB2.0 to 100Base-FX Ethernet SFP
POWER SUPPLY- PS,12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX PSE
POWER SUPPLY- PS, 48VDC@5A,UNIV.AC,Din.Rail
POWER SUPPLY- PS, 48VDC@2.5A,UNIV.AC,Din.Rail,Narrow
POWER SUPPLY- 48VDC 40Watt DIN Rail
POWER SUPPLY- 48VDC 75Watt DIN Rail
PS, 24VDC 10Watt DIN Rail
WALL MOUNT BRACKET KIT FOR SM24TAT4GPA AND SM24TAT4XA
WALL MOUNT BRACKET-WALL MOUNT BRACKETS FOR SM10T2DPA/SM8TAT2DPA/SM4T4DPA
BRACKET- DIN RAIL BRACKET MINI KIT
MEDIA CONVERTER- KIT, POINT SYSTEM CARD ADAPTER

Medienobjekte

Transition Networks Catalogue 2020