Transition Networks - Optical Devices
TN-XFP-SR - MSA Compatible XFP Modules: 10GBase XFP Duplex LC, 10GBase-SR/SW 850nm (Duplex LC) [62.5/125 uM (OM1): 33 m/108 ft.] [50/125 uM (OM2): 82 m/269 ft.] [50/125 uM (OM3): 300 m/985 ft.]
P/N: TN-XFP-SR
Beschreibung
10GBase-SR/SW 10G Fiber Channel, XFP with DMI, 850nm multimode (Duplex LC) [62.5/125 uM (OM1): 33 m/108 ft.] [50/125 uM (OM2): 82 m/269 ft.] [50/125 uM (OM3): 300 m/985 ft.] Modal dispersion: 3.9 dB
Product Description
10GBase-SR/SW 10G Fiber Channel, XFP with DMI, 850nm multimode (Duplex LC) [62.5/125 uM (OM1): 33 m/108 ft.] [50/125 uM (OM2): 82 m/269 ft.] [50/125 uM (OM3): 300 m/985 ft.] Modal dispersion: 3.9 dB
Features
- Hot-Pluggable XFP Footprint LC Optical Transceiver
- Digital Diagnostic Function
- Class 1 Laser International Safety Standard IEC-60825 Compliant
- Compatible with XFP Multi-Sourcing Agreement (MSA)
- XFP Optical Transceiver with duplex LC connector
- 10G Small Form-Factor Pluggable (XFP) MSA compatible
- INF-8077i Digital Diagnostic Function (DMI)
- Maximum Link Length of 100 km
- Single +3.3V Power Supply
- RoHS Compliant
- Compliant with IEEE 802.3ae 10GBase-SR/SW
- Compliant with 10G Fiber Channel 1200-MX-SN-I
- Low power Dissipation < 1.2 Watts
Show product on manufacturers website: https://www.transition.com/products/optical-devices/tn-xfp-sr/
Technische Daten
Specifications
Standards | IEEE 802.3ae |
Output Wavelength | -5.5nm |
Dimensions | Width: 0.71″ [18 mm] Depth: 3.07″ [78 mm] Height: 0.33″ [8 mm] |
Power Consumption | 0.66 Watts |
Power Input | 3.3V |
Environment | Operating: 0°C to 70°C Humidity: 10% to 90% (non-condensing) |
Compliance | IEC-60825, FDA 21, CFR 1040.10 and 1040.11 |
Warranty | Lifetime |