Transition Networks - Switches

SISPM1040-384-LRT-B - Managed Hardened Gigabit Ethernet Switch, (8) 10/100/1000Base-T PoE+ Ports + (4) 100/1000Base-X SFP Ports

P/N: SISPM1040-384-LRT-B

Beschreibung

(8) 10/100/1000Base-T PoE+ [100 m/328 ft.] with (4) 100/1000Base-X SFP ports

Product Description

The SISPM1040-384-LRT-B is a managed Gigabit PoE+ switch suitable for connecting and powering devices in challenging environments. The dual speed SFP ports provide the ultimate flexibility by allowing fiber SFP uplink ports with varying communication distances. The uplink ports can also be used in a redundant ring for maximum network reliability. The switch has a PoE power budget of 240 Watts, provides up to 30 Watts per port on all ports simultaneously, has redundant input power connections, and a fault alarm relay to ensure safe reliable operation in temperatures between -40°C and +70°C.

Features

  • Store-and-Forward Architecture with 24 Gbps Switching Bandwidth
  • (8) ports of PSE, providing up to 30 Watts per port
  • Supports Jumbo frames up to 9.6K Bytes
  • Industry standard G.8032 Ethernet Ring Protection Switching (ERPS)
  • Redundant Ring with recovery time less than 20ms over 250 units
  • IGMP v2/v3 for filtering multicast traffic, 128 groups per VLAN, (IGMP Snooping)
  • SNMP v1/v2c/v3, RMON and 802.1Q VLAN Network Management (256 VLANs)
  • ACL, TACACS+, and 802.1x User Authentication
  • Supports LLDP Protocol
  • HTTPS/SSH Network Security
  • Advanced IP-based Rate Limiting
  • Extended operating temperature (-40°C to 70°C)
  • Dual, Redundant 50VDC Power Inputs with Overload Current Protection
  • DIN Rail and Wall Mount Brackets Included

Show product on manufacturers website: https://www.transition.com/products/switch/sispm1040-384-lrt-b/

Technische Daten

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3ab
IEEE 802.3x
IEEE 802.3ad
IEEE 802.1p
IEEE 802.1Q
IEEE 802.1w
IEEE 802.1s
IEEE 802.1x
IEEE 802.1AB
IEEE 802.3af
IEEE 802.3at
Serial Console DB9 to RJ-45 (Cable Supplied)
Status LEDs Power, Ring, Ring Master, Fault, Port Link/Act, PoE
Power injected
Dimensions Width: 3.8” [96.4 mm]
Depth: 4.15" [105.5 mm]
Height: 6.06” [154 mm]
Power Consumption 20 Watts (without PoE)
Power Input 52 - 57VDC;; redundant inputs
Fault Relay 1A at 24 VDC capacity
Ingress Protection IP30
Environment Operating: -40°C to +70°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 3.7 lbs. [1.68 kg]
Compliance Safety: EN60950-1, UL 60950-1, CE,
FCC Part 15, CISPR22/EN55022 Class A,
EN61000-4-2, EN61000-4-3, EN-61000-4-4,
EN61000- 4-5, EN61000-4-6, EN61000-4-8,
EN61000-4-11, IEC60068-2-32 (Free fall),
IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration)
Warranty Lifetime
Art.-Nr. Beschreibung
SISPM1040-384-LRT-B SISPM1040-384-LRT-B - Managed Hardened Gigabit Ethernet Switch, (8) 10/100/1000Base-T PoE+ Ports + (4) 100/1000Base-X SFP Ports

zurück

Ausschreibungstexte