Transition Networks - Switches

MIL-S8TA - Unmanaged Switch, (8) 10/100/1000Base-T Ports

P/N: MIL-S8TA

Beschreibung

8-port 10/100/1000BASE-T switch Includes Wall Mount Bracket

Product Description

The 8-port 10/100/1000Base-T Switch with Auto MDI/MDIX is an unmanaged multi-port Ethernet Switch that can be used to build high-performance switched networks. This switch is a store-and-forward device that offers low latency for high-speed networking. The Switch is designed for the core of the network backbone computing environment to solve traffic block problems at SME (small, medium enterprise) businesses.

The 8-port 10/100/1000Base-T Switch features a “store-and-forward″ switching technology. This allows the switch to auto-learn and store source addresses in an 8K-entry MAC address table.

Features

  • Conforms to IEEE 802.3, 802.3u, 802.3ab, and 802.3x
  • 8 Gigabit copper SOHO switch, compact size with universal internal power
  • Auto-MDIX on all ports
  • 16 Gbps back-plane
  • N-Way Auto-Negotiation
  • 8K Mac address table
  • Back pressure half duplex
  • Flow control full duplex
  • Store-and-Forward switching architecture
  • 144 Kbytes memory buffer
  • True non-blocking switching
  • Support 8 Kbytes Jumbo Frame
  • Small Form factor
  • Internal Power Supply
  • (8) 10/100/1000BaseT Auto-negotiating ports
  • Auto-MDI/MDIX which eliminates cabling confusion

Show product on manufacturers website: https://www.transition.com/products/switch/mil-s8ta/

Technische Daten

Specifications

Standards IEEE 802.3 2002
IEEE 802.3u
IEEE 802.3ab
IEEE 802.3x
Connectors (8) 10/100/1000 Mbps Gigabit Ethernet
(10BASE-T, 100BASE-TX, 1000BASE-T) RJ-45
Switch Architecture Store and Forward
Status LEDs 3 indicators per RJ-45 port:
Link/Activity, 10/100 Mbps, 1000 Mbps
Backplane Flow Control: Supports IEEE802.3x Flow Control
CoS: Two queues, WRR 4:1
Memory: Embedded 144KB packet buffer
MAC Address Table: 8K entries
MDI/MDI-X: Auto
Dimensions Width: 6.5″ [165 mm]
Depth: 4.0″ [100 mm]
Height: 1.3″ [33 mm]
Power Consumption 7.6 Watts (max.)
Power Input Internal power AC 100-240V, 50/60 Hz
Environment Operating: 0°C to 45°C
Storage: -40°C to 70°C
Humidity: 10% to 90% (non-condensing)
Compliance FCC Class A and CE Mark
Warranty 5 Year
Art.-Nr. Beschreibung Anzahl
MIL-S8TA MIL-S8TA - Unmanaged Switch, (8) 10/100/1000Base-T Ports

zurück

Ausschreibungstexte