Transition Networks - Accessories

Industrial Power Supply

P/N: SPS-UA12DHT

Beschreibung

Input: 90 ~ 264 VAC

Output: 12 VDC, 1.3A, 18 Watts

Features

  • Wide VAC Input Range
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Full load burn in test
  • RoHS compliant
  • MTBF 100.0 Khrs

Show product on manufacturers website: https://www.transition.com/products/accessory/sps-ua12dht/

Technische Daten

Specifications

Power Output Output Voltage 12VDC
Current Rating 1.3A
Power Rating 18 Watts
Ripple & Noise Max 180mVp-p
Voltage Range 11.4~12.6VDC
Voltage Tolerance ±0.5%
Hold Up Time 20ms
Power Input Voltage Range 90~264VAC
Frequency Range 50~60Hz
Efficiency 79.4%
AC Current (Typical) 0.45A@115VAC
Inrush Current (Cold) 50A@100VAC
50A@240VAC
Protection Overload Output Voltage Drop
Overvoltage Regulated
Short Circuit Continuous Short
Circuit Protect
Dimensions Width: 3.75" [95.2 mm]
Depth: 1.54" [39 mm]
Height: 1.54″ [39mm]
Environment Operating: 0°C to 70°C
Storage: -40°C to 70°C
Humidity: 10% to 95% (non-condensing)
Compliance Safety: UL60950-1, CUL 60950-1 , TUV EN60950-1, CE Mark, J60950, IEC60068-2-6 (Vibration) EMC Emission: EN55022, CISPR22 Class B; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-11, EN55024
Warranty Lifetime
Art.-Nr. Beschreibung Anzahl
SPS-UA12DHT Industrial Power Supply

zurück

Ausschreibungstexte