Transition Networks - Media Converters, Extenders & NIDs

10Base-5 (AUI) dB-15 male [50 m/164 ft.] to 10Base-T (RJ-45) [100 m/328 ft.

P/N: E-TBT-MC05

Beschreibung

The E-TBT-MC05 is an Attachment Unit Interface (AUI) transceiver that provides a method for connecting a workstation, or any other device with an AUI port, to twisted pair cabling in a 10Base-T network. Devices with AUI ports could include: servers, hubs, bridges and routers. The E-TBT-MC05 transceiver allows twisted pair, UTP or STP, to be connected to these AUI ports.

Features

  • Provides a complete interface of the AUI to Ethernet UTP cable
  • Supports data transfer rate of 10 Mbps
  • CSMA/CD access mechanism
  • Capable of driving the UTP cable segment up to 100 m (328 ft.) without the use of a repeater
  • Selectable Link test and SQE test functions
  • AUI locking post design allows the E-TBT-MC05 to directly attach to a host’s AUI connector
  • Can be used with or without an AUI cable
  • LED indicators for network monitoring and diagnosing
  • The RJ-45 port will automatically detect and reverse the polarity on the receive pair, if needed

Technische Daten

    Standards

    • IEEE 802.3
    • 10Base-T

    Data Rate

    • 10 Mbps

    Switch

    • SW1: SQE Test: UP is enabled
    • SW2: Link Test: UP is enabled
    • SW3: Half or Full-Duplex: UP is for Half, Down is for Full

    Status LEDs

    • COL: Blinks when detecting collisions
    • STAT: Solid Green: UTP Link established; Blinks Green: No UTP Link; 4-Blink Pattern: Polarity reversal detected on UTP cable
    • TX: Blinks when transmitting data on the RJ-45
    • RX: Blinks when receiving data on the RJ-45

    Dimensions

    • Width: 3.1” [79 mm]
    • Depth: 0.8” [20 mm]
    • Height: 1.7” [43 mm]

    Power Consumption

    Power Supply

    • No external power required

    Power Input

    Environment

    • Operating: 0°C to 50°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 1 lb. [0.45 kg]

    MTBF

    • 125,126 hours (Bellcore)

    Certifications

    • FCC & CISPR Class A, CE Mark

    Warranty

    • Lifetime
Art.-Nr. Beschreibung Anzahl
E-TBT-MC05 10Base-5 (AUI) dB-15 male [50 m/164 ft.] to 10Base-T (RJ-45) [100 m/328 ft.

zurück

Ausschreibungstexte