TP Patch Cords

SFTP Patch cord RJ45/RJ45 AMP EMT Cat.5e UC300 LSHF Length: xxxx

P/N: SF-A6yy-Nzzxxxx

Description

RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.

Technical data

Cabletype Draka UC300 HS26 Cat.5e
Configuration 1:1
Tests Link Performance Tests, electrical test on short-circuit and visual final inspection
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxxx = Length in cm

  • Type RJ45 (EMT), with integreted dwell lever protection
    Shielding shielded
    Manufacturer AMP/Tyco
    yy -  Boot color BG - Beige
      BL - Blue
      GE - Yellow
      GN - Green
      RT - Red
      SW - Black
      WS - White
  • Construction
    Conductor stranded bare copper wire Ø 0.48 mm (AWG 26)
    Insulation Polyethylene, Ø 0.95 mm
    Twisting 2 cores to the pair
    Cable lay up 4 pairs to the core
    Sreen Al-laminated plastic foil + Copper braid, tinned
    Sheath PVC or LSHF (FRNC)
    Mechanical properties
    Minimum bending radius Without load ≥ 25 mm
      With load ≥ 50 mm
    Temperature range  During operation -20°C up to +60°C
      During installation 0°C up to +50°C
    Electrical properties at 20°C ± 5°C
    Loop resistance   ≤ 260 Ω/km
    Resistance unbalance   ≤ 3%
    Insulation resistance 500 V ≥ 2000 MΩkm
    Mutual capacitance at 800 Hz Nom. 48 nF/km
    Capacitance unbalance (pair/ground) ≤ 1500 pF/km
    Characteristic impedance (1-100 MHz) (100 ± 15) Ω
    Nominal velocity of propagation   ca. 67%
    Propagation delay   ≤ 535 ns/100m
    Delay skew   ≤ 20 ns/100m
    Test voltage (DC, 1 min) core/core and core/screen 1000 V
    Transfer impedance at 1 MHz ≤ 30 mΩ/m
      at 10 MHz ≤ 30 mΩ/m
      at 30 MHz ≤ 50 mΩ/m
    Coupling attenuation   ≥ 75 dB
    Electrical Data (nominal) acc. to Cat.5e (at 20°C)
    F


    MHZ
    Attenuation


    dB/10m
    NEXT


    dB
    PS-
    NEXT

    dB
    ELFEXT


    dB/100m
    PS-
    ELFEXT

    dB/100m
    Return
    loss

    dB
    1.0 0.3 71 68 68 65 23
    4.0 0.6 62 59 56 53 23
    10.0 0.9 56 53 48 45 23
    16.0 1.1 53 50 44 41 23
    20.0 1.3 51 48 42 39 23
    31.2 1.6 49 46 38 35 23
    62.5 2.4 44 41 32 29 23
    100.0 3.0 41 38 28 25 23
    125.0 3.3 40 37 26 23 23
    155.5 3.6 38 35 24 21 23
    175.0 3.9 37 34 23 20  
    200.0 4.1 36 33 22 19  
    250.0 4.4 35 32 20 17  
    300.0 4.8 34 31 16 13  
    Outerdiameter 5.7 mm
    Fire load 369 MJ/km
      0.103 kWh/m
    Weight 37 kg/km
    Copper content 22.5
    Tensile force 100 N

    Colour = zz: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)

P/N Description
SF-A6yy-Nzzxxxx     SFTP Patch cord RJ45/RJ45 AMP EMT Cat.5e UC300 LSHF Length: xxxx

<<< back