Aktuelle Auswahl

LWL Kabel

LWL Breakoutkabel 9/125µ G.652.D LSOH 2,0mm
LWL Breakoutkabel 50/125µ OM2 LSOH 2,0mm
LWL Breakoutkabel 50/125µ OM3 LSOH 2,0mm
LWL Breakoutkabel 50/125µ OM4 LSOH 2,0mm
LWL Breakoutkabel 62,5/125µ OM1 LSOH 2,0mm
LWL Simplexkabel 9/125µ G.652.D LSOH 2,0mm
LWL Simplexkabel 9/125µ G.652.D LSOH 2,4mm
LWL Simplexkabel 50/125µ OM2 LSOH 2,0mm
LWL Simplexkabel 50/125µ OM2 LSOH 2,4mm
LWL Simplexkabel 50/125µ OM3 LSOH 2,0mm
LWL Simplexkabel 50/125µ OM3 LSOH 2,4mm
LWL Simplexkabel 50/125µ OM4 LSOH 2,0mm
LWL Simplexkabel 50/125µ OM4 LSOH 2,4mm
LWL Simplexkabel 62,5/125µ OM1 LSOH 2,0mm
LWL Simplexkabel 62,5/125µ OM1 LSOH 2,4mm
LWL Duplexkabel 9/125µ G.652.D LSOH 2,0mm
LWL Duplexkabel 9/125µ G.652.D LSOH 2,4mm
LWL Duplexkabel 50/125µ OM2 LSOH 2,0mm
LWL Duplexkabel 50/125µ OM2 LSOH 2,4mm
LWL Duplexkabel 50/125µ OM3 LSOH 2,0mm
LWL Duplexkabel 50/125µ OM3 LSOH 2,4mm
LWL Duplexkabel 50/125µ OM4 LSOH 1,8mm
LWL Duplexkabel 50/125µ OM4 LSOH 2,0mm
LWL Duplexkabel 50/125µ OM4 LSOH 2,4mm