Home > Products > Productareas > TP Components by Systems > tBL - tde Basic Link

tBL - tde Basic Link

The tBL - tde Basic Link product line is designed for the conventional network cabling. The installer can wire them through the installation-friendly LSA+ IDC termination blocks in the field. Particular care has been taken in the design to a high port density and an excellent transmission performance.

The high quality 19-inch Patch Panel with 24 RJ45 ports needs only the space of 1/2U. By using the 1U brackets two patch panels can be combined with 48 RJ45 ports in a single rack. The panel can be pushed after wiring from the rear through the 19 inch level, and then mounted by the 19-inch bracket.

The data outlet is modular, allowing any time without reinstallation a replacement of the RJ45 insert. By using the patented technology with RING LSA + IDC in the internal of the data outlet creates a perfect combination of easy installation and outstanding performance.

The Allien crosstalk limits of the Cat.6A standard can be exceeded by the low influence of neighboring ports. The tBL products meet the Cat.6A standard and are particularly suitable for 10 Gigabit Ethernet. The components have been tested by an independent testing laboratory in accordance with the re-embedded measurement methods.

<<< back