tde - FO Universal cables
This cable can be used for LAN and WAN backbones, telecom access lines, fiber to business and fiber to the building drop connections as well as fiber to the home drop and access connections. With its FireBur® LSHF sheathing this cable is ideal for mixed indoor and outdoor installation. This cable features a high tensile strength and a degree of rodent protection, effective in many cases. It is equally suited for installation in ducts and on trays. The cable is suited for installation in tubes by blowing and flooding. The cable may be used for direct burial with proper sand back filling.
-
FO Universal Cable with non-metallic rodent protection 4E9/125µm OS2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 4G50/125µm OM2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 4G50/125µm OM3 1.5kN
-
-
FO Universal Cable with non-metallic rodent protection 8E9/125µm OS2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 12E9/125µm OS2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 24E9/125µm OS2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 48E9/125µm OS2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 72E9/125µm OS2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 96E9/125µm OS2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 144E9/125µm OS2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 8G50/125µm OM2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 12G50/125µm OM2 1.5kN
-
FO Universal Cable with non-metallic rodent protection 24G50/125µm OM2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 48G50/125µm OM2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 72G50/125µm OM2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 96G50/125µm OM2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 144G50/125µm OM2 6.0kN
-
FO Universal Cable with non-metallic rodent protection 8G50/125µm OM3 1.5kN
-
FO Universal Cable with non-metallic rodent protection 12G50/125µm OM3 1.5kN
-
FO Universal Cable with non-metallic rodent protection 24G50/125µm OM3 6.0kN
-
FO Universal Cable with non-metallic rodent protection 48G50/125µm OM3 6.0kN
-
FO Universal Cable with non-metallic rodent protection 72G50/125µm OM3 6.0kN
-
FO Universal Cable with non-metallic rodent protection 96G50/125µm OM3 6.0kN
-
FO Universal Cable with non-metallic rodent protection 144G50/125µm OM3 6.0kN
-
-
FO Universal Cable with non-metallic rodent protection 4G62,5/125µm OM1 1.5kN
-
-
FO Universal Cable with non-metallic rodent protection 8G62,5/125µm OM1 1.5kN
-
FO Universal Cable with non-metallic rodent protection 12G62,5/125µm OM1 1.5kN
-

BH_1,5kN-af945894.jpg)
BH_6-9cc9ef2f.jpg)

