tBG - tde Subrack

The newest generation of tde - Subracks is developed especially for the application by loose tube cables with high fiber counts. Up to 144 fibers can be distributed to 12 single modules. By the application deep-adjustable 84HP Subrack with 1HP-grid could be renounced the luxurious single card guide holders and the rear module holders completely. The decision, if 7HP or 8HP modules are used does not need to be met any more to begin with. All modules are applicable by the 1HP-grid in this subrack, also in the mix. positioning the modules is simplified by well visible hole selections on the 1HP subrack. The connection of the modules occurs about insertable thread bars to the fixing by screws. For the application in dusty environment the subrack can be postprepared afterwards with a slightly mountable cover. Cable over lengths are accommodated certainly in the drawer. The drawer is extendable optionally to the back or in front. The cable entry occurs on the left or on the right about cable mounting brackets. About an optionally mountable cable fanout unit all loose tube fibers are protected by a protective tube and to lead in the allowed bending radius to the single modules. On the front site of the over length drawer there is a removable patch cord management panel with 5 cable rings.

  • tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

    tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray

    • tBG - Cover for tBG - subrack

      tBG - Cover for tBG - subrack

    • tBG - Loose tube guide plate for 4U subrack completely with mounting material

      tBG - Loose tube guide plate for 4U subrack completely with mounting material

    • tBG - FO splice module 6x SC-duplex SM 3U/7HP completely with pigtails 9/125µ

      tBG - FO splice module 6x SC-duplex SM 3U/7HP completely with pigtails 9/125µ

    • tBG - FO splice module 3x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ

      tBG - FO splice module 3x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ

    • tBG - FO splice module 6x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ

      tBG - FO splice module 6x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ

    • tBG - FO splice module 6x FC/PC SM 3HE/7TE completely with pigtails 9/125µ

      tBG - FO splice module 6x FC/PC SM 3HE/7TE completely with pigtails 9/125µ

    • tBG - FO splice module 6x ST SM 3HE/7TE completely with pigtails 9/125µ

      tBG - FO splice module 6x ST SM 3HE/7TE completely with pigtails 9/125µ

    • tBG - FO breakout module 12x E2000 APC SM 3U/7HP

      tBG - FO breakout module 12x E2000 APC SM 3U/7HP

    • tBG - FO breakout module 12x ST SM 3U/7HP

      tBG - FO breakout module 12x ST SM 3U/7HP

    • tBG - FO breakout module 12x ST MM 3U/7HP

      tBG - FO breakout module 12x ST MM 3U/7HP

<<< back