FO Patch Panels
-
FO Patch Panels
-
tBG - Cover for tBG - subrack
-
tBG - Loose tube guide plate for 4U subrack completely with mounting material
-
tBG - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
-
tBG - FO breakout module 12x E2000 APC SM 3U/7HP
-
tBG - FO splice module 12x E2000 APC SM 3U/7HP completely with pigtails 9/125µ
-
-
tBG - FO breakout module 6x E2000 SM 3U/7HP
-
tBG - FO breakout module 12x E2000 MM 3U/7HP
-
tBG - FO breakout module 12x ST SM 3U/7HP
-
tBG - FO breakout module 12x ST MM 3U/7HP
-
tBG - FO splice module 6x SC-duplex SM 3U/7HP completely with pigtails 9/125µ
-
tBG - FO splice module 3x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ
-
tBG - FO splice module 6x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 6x E2000 MM 3HE/7TE completely with pigtails 50/125µ
-
tBG - FO splice module 6x FC/PC SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 6x LC-duplex MM 3HE/7TE completely with pigtails 50/125µ
-
tBG - FO splice module 6x ST SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 6x ST MM 3HE/7TE completely with pigtails 50/125µ
-
tBG - FO splice module 8x E2000 APC SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 12x E2000 MM 3HE/7TE completely with pigtails 50/125µ
-
tBG - FO splice module 12x FC/PC SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 12x ST SM 3HE/7TE completely with pigtails 9/125µ
-
tBG - FO splice module 12x ST MM 3HE/7TE completely with pigtails 50/125µ
-
-
tSML - 19"/0.5U, MPO with Pins/24x LC APC Duplex 9/125µ OS2
-
-
tSML - 19"/0.5U, MPO with Pins/24x LC Duplex 9/125µ OS2
-
tSML - 19"/0.5U, MPO with Pins/24x LC Duplex 50/125µ OM3
-
tSML - 19"/0.5U, MPO with Pins/24x LC Duplex 50/125µ OM4
-










