tMC - tde Media Conversion System
The tMC - tde Media Conversion System is a cost effective, fully configurable, managed modular media conversion platform that provides users with the flexibility to build their own custom media conversion system. The system includes rack mountable chassis 1U for 2 or 4U for up to 8 modular, hot-swappable modules.
These new Gigabit Ethernet media conversion modules offer the highest density media converter solution on the market today. Each electrical-to-optical (EO) module includes 12x 1000Base-T RJ-45 ports on the front and 2x 12-fiber MTP®/MPO 1000Base-SX optical ports on the rear to extend transmission reach (up to 750m on 50/125um fiber) while drastically reducing bulky copper cabling. The tMC in combination with the Plug & Play tML® Cabling System offer virtually seamless integration into embedded fiber infrastructure with MTP®/MPO connector technology.
Features
• AutoCross
• Copper and Fiber Auto-Negotiation
• Automatic Link Restoration
• Link Pass Through
• Pause
• Hot-Swappable
-
tMC - Media Conversion Module 12x 1000BaseT (RJ-45) to 2x 1000BaseSX (MTP®/MPO)

-b7eec9c2.jpg)

