NewLine

TP faceplate for 3x RJ45 or EC7 (NewLine)

P/N: 413-7521WS9010

Description

The NewLine system includes the NewLine MMC3000pro modular sockets for multimedia applications, NewLine RJ and NewLine RJpro for class EA applications, in line with ISO/IEC 11801 for 10 Gigabit Ethernet via copper, and NewLine RJ250 for class E applications in shielded and unshielded design. Because of the compact structure it is possible to integrate the high-performance sockets into connection units of the highest packing density. NewLine wall outlets accommodate up to 3 sockets. In addition to the standard panels with 16, 24 and 32 ports, we can also offer you a 48-port panel on only one rack unit.

Technical data

Dimensions: 50 x 50 mm
Color: White
Jack openings:
3x for RJ45 or EC7 (NewLine) with screw on dust cover

 

xx stands for the color

P/N Description
413-7521WS9010     TP faceplate for 3x RJ45 or EC7 (NewLine)

<<< back