NewLine
TP faceplate for 2x RJ45 or EC7 (NewLine)
P/N: 413-7415WS9010
Description
The NewLine system includes the NewLine MMC3000pro modular sockets for multimedia applications, NewLine RJ and NewLine RJpro for class EA applications, in line with ISO/IEC 11801 for 10 Gigabit Ethernet via copper, and NewLine RJ250 for class E applications in shielded and unshielded design. Because of the compact structure it is possible to integrate the high-performance sockets into connection units of the highest packing density. NewLine wall outlets accommodate up to 3 sockets. In addition to the standard panels with 16, 24 and 32 ports, we can also offer you a 48-port panel on only one rack unit.
Technical data
| Dimensions: | 50 x 50 mm |
| Color: | White |
| Jack openings: |
2x for RJ45 or EC7 (NewLine) with screw on dust cover |



