TP Patch Panels

tSML - Cable Mounting Bracket Breakout 6fold for module 0,5U

P/N: TSML-K-B-6

Description

With the tSML - Module 19"/0,5HE can do four Cable Mounting Brackets to be used.

Technical data

Material: galvanized steel sheet
Mounting method: Assembly back at the tSML - module with two which are attached screws.
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TSML-K-B-6     tSML - Cable Mounting Bracket Breakout 6fold for module 0,5U
TSML-M-BLIND     tSML - blind plate for module 19''/0,5U
TSML-RM-19/0.5HE-KIT     tSML - 19" rack mount kit for 1x module 19"/ 0,5U
TSML-RM-19/1HE-KIT     tSML - 19" rack mount kit for 2x modules 19"/ 1U

<<< back