TP Patch Panels

tBL - Patch panel 48x RJ45/LSA+ Cat.6A 19"/1U front black + bracket 1U

P/N: TBL-19-1HE-48RJ45S

Description

tBL - Patch panel 48x RJ45/LSA+ Cat.6A 19"/2x0,5U is particularly for use with UC900 or UC1500 data cables.

Technical data

Housing: stainless steel
Frontplate: black (silkscreen)
Inscription: port numbering (silkscreen)
Shield contact: 360°-shield tapping over cable clamp
Strain relief: cable clamp and cable tie
Board: 8x boards with 6x ports
Connection: 48x RJ45 jacks Cat.6A (with patented dual compensation technology on a flexible circuit board from Bel Stewart)
  48x LSA Plus - wire size range AWG 22 - 26
Mating cycle: minimum 750 mating cycles (RJ45)
Pin out: according to TIA/EIA 568A and 568B
Application: up to 10 Gigabit-Ethernet according to IEEE 802.3an
  PoE and PoE plus according to IEEE 802.3at
Dimensions: 19", 2x0,5U, 170mm deep
P/N Description
TBL-19-1HE-48RJ45     tBL - Patch panel 48x RJ45/LSA+ Cat.6A 19"/1U stainless steel + bracket 1U
TBL-19-1HE-48RJ45G     tBL - Patch panel 48x RJ45/LSA+ Cat.6A 19"/1U front grey + bracket 1U
TBL-19-1HE-48RJ45S     tBL - Patch panel 48x RJ45/LSA+ Cat.6A 19"/1U front black + bracket 1U

<<< back