TP Patch Panels

tBL - Patch panel 24x RJ45/LSA+ Cat.6A 19"/0,5U stainless steel + bracket 1U

P/N: TBL-19-1HE-24RJ45

Description

tBL - Patch panel 24x RJ45/LSA+ Cat.6A 19"/0,5U is particularly for use with UC900 or UC1500 data cables.

Technical data

Housing: stainless steel
Frontplate: stainless steel
Inscription: port numbering (silkscreen)
Shield contact: 360°-shield tapping over cable clamp
Strain relief: cable clamp and cable tie
Board: 4x boards with 6x ports
Connection: 24x RJ45 jacks Cat.6A (with patented dual compensation technology on a flexible circuit board from Bel Stewart)
  24x LSA Plus - wire size range AWG 22 - 26
Mating cycle: minimum 750 mating cycles (RJ45)
Pin out: according to TIA/EIA 568A and 568B
Application: up to 10 Gigabit-Ethernet according to IEEE 802.3an
  PoE and PoE plus according to IEEE 802.3at
Dimensions: 19", 1U, 170mm deep
P/N Description
TBL-19-1HE-24RJ45     tBL - Patch panel 24x RJ45/LSA+ Cat.6A 19"/0,5U stainless steel + bracket 1U
TBL-19-1HE-24RJ45G     tBL - Patch panel 24x RJ45/LSA+ Cat.6A 19"/0,5U front grey + bracket 1U
TBL-19-1HE-24RJ45S     tBL - Patch panel 24x RJ45/LSA+ Cat.6A 19"/0,5U front black + bracket 1U

<<< back