TP Patch Panels

TP 19" Panel mounted with 48x EC7 (NewLine MMC3000pro), 1U

P/N: 448-4603LC

Technical data

Panel: 19" Panel-Kit, 1HE, incl. cage nut
Mounting: 48x EC7 (NewLine MMC3000pro)
Type: LC
Characteristics: Module installation without clip
Color: grey RAL 7035

 

NewLine MMC300pro
Dimensions: 35x16x14mm (LxBxH)
Housing: ZN
Surface: Cu under Ni
Contact: Messing Ni / Ag 0.8μm
Cutcontact: Beryllium Cu / Sn
Mating cycles: > 750
Contact resistance: 4,3 mOhm typ.
Insulation resistance: > 500MOhm
Operating current: 1.5 A max.
Coupling resistance: 10MHz < 80 mOhm
Core diameter: AWG24-AWG22
Frequency response:
bis 2300MHz
Gland Radial: 360°
Coupling attenuation: < 88dB
Minimum Next: > 80dB / 2300MHz
P/N Description
448-4601LC     TP 19" Panel mounted with 24x EC7 (NewLine MMC3000pro), 1U
448-4603LC     TP 19" Panel mounted with 48x EC7 (NewLine MMC3000pro), 1U

<<< back