Modular Plugs & Jacks
TP RJ45 High Performance Jack, shielded, for 10GBit Ethernet Cat. 6A
P/N: RJpro
Description
RJ45-Jack shielded for 500MHz performance Category 6A in accordance with ISO/IEC 60603-7-51 Category 6A in accordance with EIA/TIA-568B.2-10.
Technical data
Construction
• one-piece design
• the world most compact jack
• quick, easy and free tool mountable
• complies the standards:
• certified by GHMT and 3P
| Typ: | RJ45 (RJpro) |
| Configuration: | EIA/TIA568 A |
| Jack: | full shielded metal housing, reusable |
| Connection: | 8-pole, Cutting-Clamp technique, gasproof, Screen as a large-scale 360° clamp connection |
| Core Ø (solid): | 0.4-0.64mm (AWG24-AWG22) |
| Core Ø (flex): | 0.45-0.6mm (AWG26/7-AWG24/7) |
| Dimension: | 16x14x35mm |



