Modular Plugs & Jacks
TP RJ45 Jack, unshielded, 3-parts, for 10GBit Ethernet, Cat. 6
P/N: RJUTP
Description
RJ45 Jack, unshielded, 3-parts, Cat. 6, EA Applications, 10GBit Ethernet, 500MHz, after ISO/IEC 11801, Cat 6A EIA/TIA-568B. 2-10
Technical data
Construction
• Full metal housing
• 3-parts jack set
• Cutting-Clamp technique, gasproof
• Shielding: 360°
• Recommended conductor dimensions: AWG 22, 23
• Color coding
| Typ: | RJ45 (RJUTP) |
| Dimensions: | 35x16x14mm |
| Housing: | Zn |
| Surface: | Cu under Ni |
| Contact: | Brass Ni / Ag 0.8μm |
| Cutcontact: | Beryllium Cu / Sn |
| Mating cycles: | > 750 |
| Contact resistance: | 4,3 mOhm typ. |
| Insulation resistance: | > 500MOhm |
| Operating current: | 0.63 A max. |
| Outer diameter: | AWG24-AWG22 |


