TP Trunk Cables
tSML - TP Trunk Cable both ends preterminated 10GbE 6xRJ45 length: xx
P/N: TSML-M06RJ45-xx
Description
The tSML - TP Trunk Cable is intended for the installation in the tSML module 0,5U (up to 4).
Technical data
tSML - TP Trunk Cable is preterminated on both ends with modules 6x RJ45 10GbE. A full assembly results in 24x RJ45 ports on 0,5U.
| Cable: | S/FTP Round Cable 24x2xAWG 26/1, CAT 7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR |
| 13,2 mm | |
| 55 mm | |
| 110 mm | |
| Flame resistance: |
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 |
| Standards: | ISO/IEC 11801 2nd Edition; EN 50173-5; EN 50288-4-2 |
| Tests: | Link Performance Tests, electronic test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
xx - stands for the cable length in meters (max. length is 50m)
| Box: | stainless steel |
| Entry: | 4 x MPO male adapter / 4 x Telco Male shielded connectors for locking by screws / 4 x TP Trunk Cable back |
| Exit: | 24 x Duplex adapters / 24 x RJ45 Jacks shielded front |
| Strain relief: | about housing / integrated at the single RJ45 Jacks |
| Dimensions: | 19", 0,5U, depth 11cm |
| 19" Rack mount kit has to be ordered seperately | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |



