TP Cables
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR
P/N: UC-COMPACT26X24P
Description
Data centre cabling 10Gbit solution. Pair screened 100 Ohms cable especially for Zone Distribution Area and Equipment Distribution Area.
Technical data
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60 m instead of 90 m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034
| Conductor | Bare copper wire, diamter 0.4 mm (AWG26) | |
| Insulation | Foam-skin PP, diameter 1.0 mm | |
| Twisting | 2 insulated wires to the pair | |
| Pair screening | Pet-Al foil around each pair | |
| Stranding | 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown | |
| Coloured tapes are around each bundle | ||
| Screen | Tinned copper braid 85% coverage | |
| Sheath | LSHF-FR, diameter 13.9 mm | |
| Minimum bending radius | Without load | ≥ 55 mm |
| With load | ≥ 110 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 10°C up to +40°C |
| Loop resistance | ≤ 280 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Test voltage | core/core | 1000 VDC 1 min |
| core/screen | 1000 VDC 1 min | |
| Capacitance | 800 Hz | Nom. 44 nF/km |
| Capacitance unbalance | ≤ 1600 pF/km | |
| Impedance | 100 MHz | 100 Ω ± 5 Ω |
| Nominal velocity of propagation | ca. 76% | |
| Insulation resistance | 500 V | ≥ 2000 MΩkm |
| Transfer impedance | at 1 MHz | ≤ 5 mΩ /m |
| at 10 MHz | ≤ 5 mΩ /m | |
| at 30 MHz | ≤ 10 mΩ /m |
| f MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1,0 | 0,3 | 90 | 87 | 80 | 77 | 23 |
| 4,0 | 0,6 | 90 | 87 | 80 | 77 | 24 |
| 10,0 | 1,0 | 90 | 87 | 80 | 77 | 25 |
| 16,0 | 1,3 | 90 | 87 | 76 | 73 | 25 |
| 20,0 | 1,4 | 90 | 87 | 74 | 71 | 25 |
| 31,2 | 1,8 | 90 | 87 | 70 | 67 | 25 |
| 62,5 | 2,6 | 90 | 87 | 64 | 61 | 23 |
| 100,0 | 3,2 | 87 | 84 | 60 | 57 | 21 |
| 125,0 | 3,6 | 85 | 82 | 58 | 55 | 20 |
| 155,5 | 4,0 | 84 | 81 | 56 | 53 | 19 |
| 175,0 | 4,3 | 83 | 80 | 55 | 52 | 19 |
| 200,0 | 4,6 | 82 | 79 | 54 | 51 | 18 |
| 250,0 | 5,1 | 81 | 78 | 52 | 49 | 18 |
| 300,0 | 5,6 | 80 | 77 | 50 | 47 | 17 |
| 450,0 | 6,9 | 77 | 74 | 47 | 44 | 17 |
| 600,0 | 7,9 | 75 | 72 | 44 | 41 | 17 |
| Designation | Type | Outer diameter |
Fire load |
Fire load | Weight | Copper content |
Tensile force |
|---|---|---|---|---|---|---|---|
| J-09YS(ST)CH | 24x2x0,4PiMF | 13,9 mm | 2171 MJ/km | 0,603 kWh/m | 230 kg/km | 115 kg/km | 500 N |



