TP Patch Cords
SFTP Patch cord RJ45/RJ45 AMP EMT Cat.6 UC900 LSHF Length: xxxx
P/N: SS-A6yy-Nzzxxxx
Description
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
Technical data
| Type: | RJ45 AMP EMT shielded |
| Sleeve protection: |
with integreted dwell lever protection |
| Manufacturer: | AMP/Tyco |
| Type: | UC900 SS27 Cat.7 | |
| Features: |
LSHF(FRNC): IEC 60332-1; IEC 60754-2; IEC 61034 |
|
| Construction: | Conductor |
stranded bare copper wire Ø 0,42 mm (AWG 27/7) |
| Insulation | Polyethylene, Ø 0,98 mm | |
| Twisting | 2 cores to the pair | |
| Cable lay up | 4 pairs to the core | |
| Screen | Al-laminated plastic foil + Copper braid, tinned | |
| Sheath | LSHF (FRNC) | |
| Mechanical properties: |
Bending radius without load |
≥ 25 mm |
| Bending radius with load | ≥ 50 mm | |
| Temperature range during operation | -20°C to + 60°C | |
| Temperature range during installation | 0°C to + 50°C | |
| Electrical properties: | Loop resistance |
≤ 340 Ω/km |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance (500V) | ≥ 2000 MΩ*km | |
| Mutual capacitance (at 800Hz) | Nom. 43 nF/km | |
| Capacitance unbalance (pair/ground) | ≤ 1500 pF/km | |
| Characteristic impedance (1-100 MHz) | (100 ± 15) Ω | |
| Characteristic impedance (100 - 250 MHz) | (100 ± 18) Ω | |
| Characteristic impedance (250 - 600 MHz) | (100 ± 25) Ω | |
| Nominal velocity of propagation | Ca. 79 % | |
| Propagation delay | ≤ 427 ns/100m | |
| Delay skew | ≤ 12 ns/100m | |
| Test voltage (DC, 1 min) core/core and core/screen | 1000 V | |
| Transfer impedance at 1 MHz | ≤ 25 mΩ/m | |
| Transfer impedance at 10 MHz | ≤ 15 mΩ/m | |
| Transfer impedance at 30 MHz | ≤ 30 mΩ/m | |
| Coupling attenuation | ≥ 75 dB | |
| Tests: | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
|
| Manufacturer: | Draka | |
| Configuration: | 1:1 |
yy = Boot colour: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
zz = Cable colour: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
xxxx = Length in cm



