TP Outlets
TP faceplate with 3x RJ45 (NewLine RJ)
P/N: 413-7521WS9010-RJ45
Technical data
| Dimensions: | 50 x 50 mm |
| Color: | White |
| Jack openings: |
3x for NewLine with screw on dust cover |
| Type: | RJ45 (NewLine RJ) |
| Dimensions: | 35x16x14mm (LxBxH) |
| Housing: | ZN |
| Surface: | Cu under Ni |
| Contact: | Messing Ni / Ag 0.8μm |
| Cutcontact: | Beryllium Cu / Sn |
| Mating cycles: | > 750 |
| Contact resistance: | 4,3 mOhm typ. |
| Insulation resistance: | > 500MOhm |
| Operating current: | 0.63 A max. |
| Core diameter: | AWG24-AWG22 |
| Gland Radial: | 360° |



