TP Outlets
TP faceplate with 2x EC7 (NewLine MMC3000pro)
P/N: 413-7415WS9010-EC7
Technical data
| Dimensions: | 50 x 50 mm |
| Color: | White |
| Jack openings: |
2x for (NewLine MMC3000pro) with screw on dust cover |
| Type: | EC7 (NewLine MMC3000pro) |
| Dimensions: | 35x16x14mm (LxBxH) |
| Housing: | ZN |
| Surface: | Cu under Ni |
| Contact: | Messing Ni / Ag 0.8μm |
| Cutcontact: | Beryllium Cu / Sn |
| Mating cycles: | > 750 |
| Contact resistance: | 4,3 mOhm typ. |
| Insulation resistance: | > 500MOhm |
| Operating current: | 1.5 A max. |
| Coupling resistance: | 10MHz < 80 mOhm |
| Core diameter: | AWG24-AWG22 |
| Frequency response: |
bis 2300MHz |
| Gland Radial: | 360° |
| Coupling attenuation: | < 88dB |
| Minimum Next: | > 80dB / 2300MHz |
xx stands for the color



