tML® - FO Modules MPO/MTP® 5HP

tML® - FO Module 5HP black MPO/MTP® with Pins/6x SC Duplex 9/125µ OS2

P/N: TML-T06SCDK/MPP09ES

Description

The tML® - FO Module 5HP MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

Technical data

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3,5µ. The max. adjacent fiber height difference is 0,2µm and for all fibers 0,3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Box: Galvanized steel sheet
Front Panel: black
Entry: 1 x MPO/MTP® Male Adapter (black) back
Exit: 6 x SC Duplex Adapter (blue) front
Tests:

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Optical Performance:
FiberTypeWavelengthIL (dB) typicalIL (dB) maxRL (dB) min
9/125µ OS2 SC 1550nm ≤ 0,10 0,30 55
9/125µ OS2 MPO/MTP® APC 1550nm ≤ 0,10 0,45 65
9/125µ OS2 Module 1550nm ≤ 0,30 0,50 65
P/N Description
TML-T06SCADK/MPP09ES     tML® - FO Module 5HP black MPO/MTP® with Pins/6x SC APC Duplex 9/125µ OS2
TML-T06SCDK/MPP09ES     tML® - FO Module 5HP black MPO/MTP® with Pins/6x SC Duplex 9/125µ OS2
TML-T06SCDK/MPP50G3S     tML® - FO Module 5HP black MPO/MTP® with Pins/6x SC Duplex 50/125µ OM3
TML-T06SCDK/MPP50GS     tML® - FO Module 5HP black MPO/MTP® with Pins/6x SC Duplex 50/125µ OM2
TML-T06SCDK/MPP62GS     tML® - FO Module 5TE black MPO/MTP® with Pins/6x SC Duplex 62,5/125µ OM1

<<< back