tML® - TP Trunk Cables 5HP
tML® - TP Trunk Cable 5HP black both ends preterminated 10GbE 6x RJ45 length: xx
P/N: TML-T06RJ45-xx-S
Description
The tML® - TP Trunk Cable 5HP is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).
Technical data
tML® - TP Trunk Cable is preterminated on both ends with modules 6x RJ45 10GbE. tML® - TP Trunk Cables can with tML® - FO modules in a module carrier to be combined. A full assembly results in 104 RJ45 ports on 3U. The module is marked with sequential serial number and article number.
| Box: | galvanized steel sheet |
| Front plate: | black |
| exit: | 6x RJ45 Jacks shielded for 10GbE |
| Strain relief: | integrated in the box |
| Cable: | S/FTP Round Cable 24x2xAWG 26/1, CAT 7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR |
| Outer diameter: |
13,2 mm |
| bending radius without load: | 55 mm |
| bending radius with load: | 110 mm |
| Flame resistance: |
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 |
| Standards: | ISO/IEC 11801 2nd Edition; EN 50173-5; EN 50288-4-2 |
| Tests: | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xx - stands for the cable length in meters (max. length is 50m)





