tML® - FO Modules MPO 5HP

tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 50/125µ OM3

P/N: TML-T12LCDK/MPP50G3

Description

The tML® - FO Module 5HP MPO is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

Technical data

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO plug has a defined fiber hieght of 1 - 3,5µ. The max. adjacent fiber height difference is 0,2µm and for all fibers 0,3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Box: Galvanized steel sheet
Front Panel: Stainless steel
Entry: 2 x MPO Male Adapter (black) back
Exit: 6 x LC Quad Adapter (aqua) front
Tests:

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Optical Performance:
Fiber Type Wavelength IL (dB) typical IL (dB) max RL (dB) min
50/125µ OM3 LC 850nm ≤ 0,20 0,40 30
50/125µ OM3 MPO 850nm ≤ 0,30 0,45 20
50/125µ OM3 Module 850nm ≤ 0,35 0,45 20
P/N Description
TML-T12LCADK/MPP09E     tML® - FO Module 5HP MPO with Pins/6x LC APC Quad 9/125µ OS2
TML-T12LCDK/MPP09E     tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 9/125µ OS2
TML-T12LCDK/MPP50G     tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 50/125µ OM2
TML-T12LCDK/MPP50G3     tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 50/125µ OM3
TML-T12LCDK/MPP50G4     tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 50/125µ OM4
TML-T12LCDK/MPP62G     tML® - FO Module 5HP 2x MPO with Pins/6x LC Quad 50/125µ OM2

<<< back