tML® - FO Modules MPO 5HP

tML® - FO Module 5HP black MPO with Pins/6x MU Duplex 9/125µ OS2

P/N: TML-T06MUDK/MPP09ES

Description

The tML® - FO Module 5HP MPO is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

Technical data

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO plug has a defined fiber hieght of 1 - 3,5µ. The max. adjacent fiber height difference is 0,2µm and for all fibers 0,3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Box: Galvanized steel sheet
Front Panel: black
Entry: 1 x MPO Male Adapter (black) back
Exit: 6 x MU Duplex Adapter (blue) front
Tests:

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Optical Performance:
Fiber Type Wavelength IL (dB) typical IL (dB) max RL (dB) min
9/125µ OS2
SC 1550nm ≤ 0,10 0,30 55
9/125µ OS2
MPO APC 1550nm ≤ 0,10 0,45 65
9/125µ OS2
Module 1550nm ≤ 0,30 0,50 65
P/N Description
TML-T06MUDK/MPP09ES     tML® - FO Module 5HP black MPO with Pins/6x MU Duplex 9/125µ OS2
TML-T06MUDK/MPP50G3S     tML® - FO Module 5HP black MPO with Pins/6x MU Duplex 50/125µ OM3
TML-T06MUDK/MPP50GS     tML® - FO Module 5HP black MPO with Pins/6x MU Duplex 50/125µ OM2
TML-T06MUDK/MPP62GS     tML® - FO Module 5HP black MPO with Pins/6x MU Duplex 62,5/125µ OM1

<<< back