tML® - Patch Cord Managment 19” Panels

tML® - TP Patch Cord Managment 19" Panel 2U Vario, 10 rings, black

P/N: TML-RP-TP-V-SW-2HE

Description

tML® - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.

Technical data

Front plate: black
Assembly: 10 rings can be put and engaged separately from the front
Stepless adjustment from 5,0mm to 110,0mm
Number of rings can vary from 1 to 10
Cable entry: Patch cords are from the front inserted
Size:

19", 2U

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

P/N Description
TML-RP-TP-V-GR-2HE     tML® - TP Patch Cord Managment 19" Panel 2U Vario, 10 rings, grey
TML-RP-TP-V-SW-2HE     tML® - TP Patch Cord Managment 19" Panel 2U Vario, 10 rings, black

<<< back