tML® - Telco Panel 1/2HE
tML® - Telco Panel 19"/1/2U black frontplate 4xTelco/24xRJ45
P/N: TML-19-1/2HE-24RJ45S
Description
The tML® – Telco Panel 19" 1/2U is not modular developed. This is a space-saving and economical alternative to the modular developed Rack Mount Enclosure 19''/1U. Is by the four back Telco connectors nevertheless a fast Plug& Play installation ensures.
Technical data
The Telco Panel is equipped with mit 24 x RJ45 shielded Jacks and on the back with 4 x Telco plugs 50pos. male for locking by screws. Each Telco Panel is marked with serial- and part numbers.
| Box: | Galvanized steel sheet |
| Frontplate: | black |
| Entry: | 4 x Telco Male shielded connectors for locking by screws |
| Exit: | 24 x RJ45 Jacks shielded for GbE |
| Strain relief: | about housing |
| Tests: | Link Performance Tests, electronic test on allocation and short circuit and final visual inspection |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |






