tML® - Telco Panel 1/2HE

tML® - Telco Panel 19"/1/2U stainless steel frontplate 4xTelco/24xRJ45

P/N: TML-19-1/2HE-24RJ45

Description

The tML® – Telco Panel 19" 1/2U is not modular developed. This is a space-saving and economical alternative to the modular developed Rack Mount Enclosure 19''/1U. Is by the four back Telco connectors nevertheless a fast Plug& Play installation ensures.

Technical data

The Telco Panel is equipped with mit 24 x RJ45 shielded Jacks and on the back with 4 x Telco plugs 50pos. male for locking by screws. Each Telco Panel is marked with serial- and part numbers.

Box: Galvanized steel sheet
Frontplate: Stainless steel
Entry: 4 x Telco Male shielded connectors for locking by screws
Exit: 24 x RJ45 Jacks shielded for GbE
Strain relief: abaour housing
Tests: Link Performance Tests, electronic test on allocation and short circuit and final visual inspection
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description
TML-19-1/2HE-24RJ45     tML® - Telco Panel 19"/1/2U stainless steel frontplate 4xTelco/24xRJ45
TML-19-1/2HE-24RJ45S     tML® - Telco Panel 19"/1/2U black frontplate 4xTelco/24xRJ45

<<< back