tML® - FO Trunk Cables MPO
tML® - FO Trunk Cable MPO/MPO 48G62,5/125µ OM1 LSHF Crossover, Length xxx
P/N: TML-MP/MP62B48Gxxx
Description
The tML® - FO trunk cable is intended for the connection of two tML®- FO Modules.
Technical data
The tML® - FO trunk cable is preterminated with MPO connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO plug has a defined fiber hieght of 1 - 3,5µ. The max. adjacent fiber height difference is 0,2µm and for all fibers 0,3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
| Cable: | Universal indoor/outdoor cable, stranded loose tube, 12 – 96 fibers, 12 fibers per ø 2.3 mm tube, |
| Nominal diameter: | 10,5mm (12-72 fibers) 12,0mm (84-96 fibers) |
| Fire rating: | IEC 60332-1-2 Single vertical wire test, IEC 60754-1 No halogens IEC 60754-2 No acid matters IEC 61034-2 No dense smoke |
| Standards: | EN 187 000, IEC 60794-2, IEC 60794-2-20, IEC 60794-2-21, ISO 11801 2nd edition, EN 50 173-1 |
| Fan-out unit: | Metal, length: 121mm, Ø 27mm, on one site with pulling sock Ø 40mm |
| Connectors: | MTP®/MPO Female Push Pull (grey) |
| Pin out: | Crossover (TIA/EIA-568-B.1 Methode C) |
| Tests: | Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Fiber | Type | Wavelength | IL (dB) typical | IL (dB) max. | RL (dB) min. |
|---|---|---|---|---|---|
| 62,5/125µ OM1 |
MPO |
850nm |
≤ 0,35 |
0,45 | 20 |
xxx - stands for the cable length in meters (every length available)






