Home > Products > FO Components by Categories > FO MTP®/MPO > L-MP/MP50I12G3-xxxxx

FO MTP®/MPO

FO Patch cord MPO/MPO 12G50/125µ OM3 LSOH, Length: xxxxx

P/N: L-MP/MP50I12G3-xxxxx

Description

The tML® - FO trunk cable is intended for the connection of two tML®- FO Modules.

Technical data

The FO patch cord is preterminated with MPO connectors on both ends. The Cable is very slim and flexible. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO plug has a defined fiber hieght of 1 - 3µ with a difference ≤ 0,5µ. With link lengths ≤ 100m the amounts of insertion loss is less than 2dB. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number.

Cable: Round cable, loose tube, LSOH, aqua
Nominal diameter: 3,0mm
Connectors: MTP®/MPO Female Push Pull (aqua)
Pin out: 1:1
Tests: Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

 

Optical Performance:
Fiber Type Wavelength IL (dB) typical IL (dB) max. RL (dB) typical RL (dB) min.
50/125µ OM3

MPO

1300nm

≤ 0,35

0,45 ≥ 35
35


xxxxx - stands for the cable length in cm (every length available)

P/N Description
L-MP/MP50I12G3-xxxxx     FO Patch cord MPO/MPO 12G50/125µ OM3 LSOH, Length: xxxxx

<<< back